Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Display Drivers
/ onsemi LC75813T-E
LC75813T-E
Obsolete
PMIC - Display Drivers
Description:
IC DRVR 261/344 SEGMENT 100TQFP
Manufacturer:
onsemi
Datasheet:
LC75813T-E Datasheet
History Price: $2.78000
In Stock: 47295
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LC75813T-E vs LC74772V-9015-E
Part No
LC75813T-E
LC74772V-9015-E
Category
PMIC - Display Drivers
PMIC - Display Drivers
Manufacturer
onsemi
onsemi
Series
-
-
Packaging
Bulk or Tray
Tube
Status
Obsolete
Obsolete
Display Type
LCD
LCD
Configuration
261 Segment, 344 Segment
-
Interface
Serial
-
Digits or Characters
-
288 Characters
Current - Supply
250 μA
-
Voltage - Supply
2.7V ~ 6V
2.7V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
-30 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
100-TQFP
24-LSSOP (0.220", 5.60mm Width)
Supplier Device Package
100-TQFP (14x14)
24-SSOP