☰
LC75813ES-E
LC75813ES-E
Obsolete
Description:  IC DRVR 261/344 SEGMENT 100QIPE
Manufacturer:  onsemi
Datasheet:   LC75813ES-E Datasheet
History Price: $5.64000
In Stock: 47400
LC75813ES-E vs LC7932M-TRM-E
Manufacturer
Series
-
-
Packaging
Tray
Bulk
Status
Obsolete
Obsolete
Display Type
LCD
LED
Configuration
261 Segment, 344 Segment
-
Interface
Serial
-
Digits or Characters
-
-
Current - Supply
250 μA
5 mA
Voltage - Supply
2.7V ~ 6V
4.5V ~ 5.5V
Operating Temperature
-40 ℃ ~ 85 ℃
-25 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
100-BQFP
30-SOP (0.311", 7.90mm Width)
Supplier Device Package
100-QIPE (20x14)
30-MFPSD