Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Display Drivers
/ onsemi LC74772V-9015-TLM-E
LC74772V-9015-TLM-E
Obsolete
PMIC - Display Drivers
Description:
IC DRVR DISPLAY CTLR 24SSOP
Manufacturer:
onsemi
Datasheet:
LC74772V-9015-TLM-E Datasheet
History Price: $3.24000
In Stock: 12300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LC74772V-9015-TLM-E vs LC75854W-E
Part No
LC74772V-9015-TLM-E
LC75854W-E
Category
PMIC - Display Drivers
PMIC - Display Drivers
Manufacturer
onsemi
onsemi
Series
-
-
Packaging
Tape & Reel (TR)
Bulk or Tray
Status
Obsolete
Obsolete
Display Type
LCD
LCD
Configuration
-
164 Segment
Interface
-
Serial
Digits or Characters
288 Characters
-
Current - Supply
-
200 μA
Voltage - Supply
2.7V ~ 5.5V
4.5V ~ 6V
Operating Temperature
-30 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-LSSOP (0.220", 5.60mm Width)
64-LQFP
Supplier Device Package
24-SSOP
64-SQFP (10x10)