LC4512V-75FT256C
LC4512V-75FT256C
Obsolete
Description:  IC CPLD 512MC 7.5NS 256FTBGA
Manufacturer:  Lattice Semiconductor
History Price: Obsolete
In Stock: 46500
LC4512V-75FT256C vs LC4512V-35F256C
Series
ispMACH 4000V
ispMACH 4000V
Packaging
Tray
Tray
Status
Obsolete
Obsolete
Programmable
Not Verified
Not Verified
Programmable Type
In System Programmable
In System Programmable
Delay Time tpd(1) Max
7.5 ns
3.5 ns
Voltage Supply - Internal
3V ~ 3.6V
3V ~ 3.6V
Number of Logic Elements/Blocks
32
32
Number of Macrocells
512
512
Number of Gates
-
-
Number of I/O
208
208
Operating Temperature
0 ℃ ~ 90 ℃ (TJ)
0 ℃ ~ 90 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
256-LBGA
256-BGA
Supplier Device Package
256-FTBGA (17x17)
256-FPBGA (17x17)