Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - CPLDs (Complex Programmable Logic Devices)
/ Lattice Semiconductor LC4512V-75FT256C
LC4512V-75FT256C
Obsolete
Embedded - CPLDs (Complex Programmable Logic Devices)
Description:
IC CPLD 512MC 7.5NS 256FTBGA
Manufacturer:
Lattice Semiconductor
Datasheet:
LC4512V-75FT256C Datasheet
History Price: Obsolete
In Stock: 46500
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LC4512V-75FT256C vs LC4512C-75F256C
Part No
LC4512V-75FT256C
LC4512C-75F256C
Category
Embedded - CPLDs (Complex Programmable Logic Devices)
Embedded - CPLDs (Complex Programmable Logic Devices)
Manufacturer
Lattice Semiconductor
Lattice Semiconductor
Series
ispMACH 4000V
ispMACH 4000
Packaging
Tray
Bulk
Status
Obsolete
Active
Programmable
Not Verified
Not Verified
Programmable Type
In System Programmable
In System Programmable
Delay Time tpd(1) Max
7.5 ns
7.5 ns
Voltage Supply - Internal
3V ~ 3.6V
1.65V ~ 1.95V
Number of Logic Elements/Blocks
32
32
Number of Macrocells
512
512
Number of Gates
-
-
Number of I/O
208
208
Operating Temperature
0 ℃ ~ 90 ℃ (TJ)
0 ℃ ~ 90 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
256-LBGA
256-BGA
Supplier Device Package
256-FTBGA (17x17)
256-FPBGA (17x17)