LC4512V-75F256C
LC4512V-75F256C
Active
Description:  IC CPLD 512MC 7.5NS 256FPBGA
Manufacturer:  Lattice Semiconductor
History Price: $56.66000
In Stock: 34300
LC4512V-75F256C vs LC4512C-75T176I
Series
ispMACH 4000
ispMACH 4000C
Packaging
Bulk
Tray
Status
Active
Obsolete
Programmable
Not Verified
Not Verified
Programmable Type
In System Programmable
In System Programmable
Delay Time tpd(1) Max
7.5 ns
7.5 ns
Voltage Supply - Internal
3V ~ 3.6V
1.65V ~ 1.95V
Number of Logic Elements/Blocks
32
32
Number of Macrocells
512
512
Number of Gates
-
-
Number of I/O
208
128
Operating Temperature
0 ℃ ~ 90 ℃ (TJ)
-40 ℃ ~ 105 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
256-BGA
176-LQFP
Supplier Device Package
256-FPBGA (17x17)
176-TQFP (24x24)