LC4512V-5F256C
LC4512V-5F256C
Active
Description:  IC CPLD 512MC 5NS 256FPBGA
Manufacturer:  Lattice Semiconductor
History Price: $79.33000
In Stock: 16600
LC4512V-5F256C vs LC4512C-75TN176I
Series
ispMACH 4000
ispMACH 4000C
Packaging
Bulk
Tray
Status
Active
Obsolete
Programmable
Not Verified
Not Verified
Programmable Type
In System Programmable
In System Programmable
Delay Time tpd(1) Max
5 ns
7.5 ns
Voltage Supply - Internal
3V ~ 3.6V
1.65V ~ 1.95V
Number of Logic Elements/Blocks
32
32
Number of Macrocells
512
512
Number of Gates
-
-
Number of I/O
208
128
Operating Temperature
0 ℃ ~ 90 ℃ (TJ)
-40 ℃ ~ 105 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
256-BGA
176-LQFP
Supplier Device Package
256-FPBGA (17x17)
176-TQFP (24x24)