LC4512C-35T176C
LC4512C-35T176C
Obsolete
Description:  IC CPLD 512MC 3.5NS 176TQFP
Manufacturer:  Lattice Semiconductor
History Price: Obsolete
In Stock: 45800
LC4512C-35T176C vs LC4512C-75TN176I
Series
ispMACH 4000C
ispMACH 4000C
Packaging
Tray
Tray
Status
Obsolete
Obsolete
Programmable
Not Verified
Not Verified
Programmable Type
In System Programmable
In System Programmable
Delay Time tpd(1) Max
3.5 ns
7.5 ns
Voltage Supply - Internal
1.65V ~ 1.95V
1.65V ~ 1.95V
Number of Logic Elements/Blocks
32
32
Number of Macrocells
512
512
Number of Gates
-
-
Number of I/O
128
128
Operating Temperature
0 ℃ ~ 90 ℃ (TJ)
-40 ℃ ~ 105 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
176-LQFP
176-LQFP
Supplier Device Package
176-TQFP (24x24)
176-TQFP (24x24)