LC4512B-75TN176I
LC4512B-75TN176I
Obsolete
Description:  IC CPLD 512MC 7.5NS 176TQFP
Manufacturer:  Lattice Semiconductor
History Price: Obsolete
In Stock: 15900
LC4512B-75TN176I vs LC4512C-5F256C
Series
ispMACH 4000B
ispMACH 4000
Packaging
Tray
Bulk
Status
Obsolete
Active
Programmable
Not Verified
Not Verified
Programmable Type
In System Programmable
In System Programmable
Delay Time tpd(1) Max
7.5 ns
5 ns
Voltage Supply - Internal
2.3V ~ 2.7V
1.65V ~ 1.95V
Number of Logic Elements/Blocks
32
32
Number of Macrocells
512
512
Number of Gates
-
-
Number of I/O
128
208
Operating Temperature
-40 ℃ ~ 105 ℃ (TJ)
0 ℃ ~ 90 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
176-LQFP
256-BGA
Supplier Device Package
176-TQFP (24x24)
256-FPBGA (17x17)