LC4512B-75TN176C
LC4512B-75TN176C
Obsolete
Description:  IC CPLD 512MC 7.5NS 176TQFP
Manufacturer:  Lattice Semiconductor
History Price: Obsolete
In Stock: 34800
LC4512B-75TN176C vs LC4512V-10FTN256I
Series
ispMACH 4000B
ispMACH 4000V
Packaging
Tray
Tray
Status
Obsolete
Active
Programmable
Not Verified
Not Verified
Programmable Type
In System Programmable
In System Programmable
Delay Time tpd(1) Max
7.5 ns
10 ns
Voltage Supply - Internal
2.3V ~ 2.7V
3V ~ 3.6V
Number of Logic Elements/Blocks
32
32
Number of Macrocells
512
512
Number of Gates
-
-
Number of I/O
128
208
Operating Temperature
0 ℃ ~ 90 ℃ (TJ)
-40 ℃ ~ 105 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
176-LQFP
256-LBGA
Supplier Device Package
176-TQFP (24x24)
256-FTBGA (17x17)