Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - CPLDs (Complex Programmable Logic Devices)
/ Lattice Semiconductor LC4512B-75TN176C
LC4512B-75TN176C
Obsolete
Embedded - CPLDs (Complex Programmable Logic Devices)
Description:
IC CPLD 512MC 7.5NS 176TQFP
Manufacturer:
Lattice Semiconductor
Datasheet:
LC4512B-75TN176C Datasheet
History Price: Obsolete
In Stock: 34800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LC4512B-75TN176C vs LC4512V-10FT256I
Part No
LC4512B-75TN176C
LC4512V-10FT256I
Category
Embedded - CPLDs (Complex Programmable Logic Devices)
Embedded - CPLDs (Complex Programmable Logic Devices)
Manufacturer
Lattice Semiconductor
Lattice Semiconductor
Series
ispMACH 4000B
ispMACH 4000V
Packaging
Tray
Tray
Status
Obsolete
Obsolete
Programmable
Not Verified
Not Verified
Programmable Type
In System Programmable
In System Programmable
Delay Time tpd(1) Max
7.5 ns
10 ns
Voltage Supply - Internal
2.3V ~ 2.7V
3V ~ 3.6V
Number of Logic Elements/Blocks
32
32
Number of Macrocells
512
512
Number of Gates
-
-
Number of I/O
128
208
Operating Temperature
0 ℃ ~ 90 ℃ (TJ)
-40 ℃ ~ 105 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
176-LQFP
256-LBGA
Supplier Device Package
176-TQFP (24x24)
256-FTBGA (17x17)