LC4256C-10T100I
LC4256C-10T100I
Obsolete
Description:  IC CPLD 256MC 10NS 100TQFP
Manufacturer:  Lattice Semiconductor
History Price: Obsolete
In Stock: 12200
LC4256C-10T100I vs LC4512V-75F256C
Series
ispMACH 4000C
ispMACH 4000
Packaging
Tray
Bulk
Status
Obsolete
Active
Programmable
Not Verified
Not Verified
Programmable Type
In System Programmable
In System Programmable
Delay Time tpd(1) Max
10 ns
7.5 ns
Voltage Supply - Internal
1.65V ~ 1.95V
3V ~ 3.6V
Number of Logic Elements/Blocks
16
32
Number of Macrocells
256
512
Number of Gates
-
-
Number of I/O
64
208
Operating Temperature
-40 ℃ ~ 105 ℃ (TJ)
0 ℃ ~ 90 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
100-LQFP
256-BGA
Supplier Device Package
100-TQFP (14x14)
256-FPBGA (17x17)