Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Embedded - CPLDs (Complex Programmable Logic Devices)
/ Lattice Semiconductor LC4032C-10TN44I
LC4032C-10TN44I
Obsolete
Embedded - CPLDs (Complex Programmable Logic Devices)
Description:
IC CPLD 32MC 10NS 44TQFP
Manufacturer:
Lattice Semiconductor
Datasheet:
LC4032C-10TN44I Datasheet
History Price: $2.10000
In Stock: 27200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LC4032C-10TN44I vs LC4512V-75F256C
Part No
LC4032C-10TN44I
LC4512V-75F256C
Category
Embedded - CPLDs (Complex Programmable Logic Devices)
Embedded - CPLDs (Complex Programmable Logic Devices)
Manufacturer
Lattice Semiconductor
Lattice Semiconductor
Series
ispMACH 4000C
ispMACH 4000
Packaging
Tray
Bulk
Status
Obsolete
Active
Programmable
Not Verified
Not Verified
Programmable Type
In System Programmable
In System Programmable
Delay Time tpd(1) Max
10 ns
7.5 ns
Voltage Supply - Internal
1.65V ~ 1.95V
3V ~ 3.6V
Number of Logic Elements/Blocks
2
32
Number of Macrocells
32
512
Number of Gates
-
-
Number of I/O
30
208
Operating Temperature
-40 ℃ ~ 105 ℃ (TJ)
0 ℃ ~ 90 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
44-TQFP
256-BGA
Supplier Device Package
44-TQFP (10x10)
256-FPBGA (17x17)