LC4032C-10TN44I
LC4032C-10TN44I
Obsolete
Description:  IC CPLD 32MC 10NS 44TQFP
Manufacturer:  Lattice Semiconductor
History Price: $2.10000
In Stock: 27200
LC4032C-10TN44I vs LC4512V-5F256C
Series
ispMACH 4000C
ispMACH 4000
Packaging
Tray
Bulk
Status
Obsolete
Active
Programmable
Not Verified
Not Verified
Programmable Type
In System Programmable
In System Programmable
Delay Time tpd(1) Max
10 ns
5 ns
Voltage Supply - Internal
1.65V ~ 1.95V
3V ~ 3.6V
Number of Logic Elements/Blocks
2
32
Number of Macrocells
32
512
Number of Gates
-
-
Number of I/O
30
208
Operating Temperature
-40 ℃ ~ 105 ℃ (TJ)
0 ℃ ~ 90 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
44-TQFP
256-BGA
Supplier Device Package
44-TQFP (10x10)
256-FPBGA (17x17)