LC4032B-75TN44C
LC4032B-75TN44C
Obsolete
Description:  IC CPLD 32MC 7.5NS 44TQFP
Manufacturer:  Lattice Semiconductor
History Price: Obsolete
In Stock: 33900
LC4032B-75TN44C vs LC4512C-75T176C
Series
ispMACH 4000B
ispMACH 4000C
Packaging
Tray
Tray
Status
Obsolete
Obsolete
Programmable
Not Verified
Not Verified
Programmable Type
In System Programmable
In System Programmable
Delay Time tpd(1) Max
7.5 ns
7.5 ns
Voltage Supply - Internal
2.3V ~ 2.7V
1.65V ~ 1.95V
Number of Logic Elements/Blocks
2
32
Number of Macrocells
32
512
Number of Gates
-
-
Number of I/O
30
128
Operating Temperature
0 ℃ ~ 90 ℃ (TJ)
0 ℃ ~ 90 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
44-TQFP
176-LQFP
Supplier Device Package
44-TQFP (10x10)
176-TQFP (24x24)