LC4032B-75TN44C
LC4032B-75TN44C
Obsolete
Description:  IC CPLD 32MC 7.5NS 44TQFP
Manufacturer:  Lattice Semiconductor
History Price: Obsolete
In Stock: 33900
LC4032B-75TN44C vs LC4512C-35F256C
Series
ispMACH 4000B
ispMACH 4000
Packaging
Tray
Bulk
Status
Obsolete
Active
Programmable
Not Verified
Not Verified
Programmable Type
In System Programmable
In System Programmable
Delay Time tpd(1) Max
7.5 ns
3.5 ns
Voltage Supply - Internal
2.3V ~ 2.7V
1.65V ~ 1.95V
Number of Logic Elements/Blocks
2
32
Number of Macrocells
32
512
Number of Gates
-
-
Number of I/O
30
208
Operating Temperature
0 ℃ ~ 90 ℃ (TJ)
0 ℃ ~ 90 ℃ (TJ)
Mounting Type
Surface Mount
Surface Mount
Package / Case
44-TQFP
256-BGA
Supplier Device Package
44-TQFP (10x10)
256-FPBGA (17x17)