☰
LB1973M-TLM-E
LB1973M-TLM-E
Obsolete
Description:  IC MTR DRV BIPLR 1.8-7.5V 10MFPS
Manufacturer:  onsemi
History Price: Obsolete
In Stock: 42160
LB1973M-TLM-E vs LB11822-E
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Motor Type - Stepper
Bipolar
-
Motor Type - AC, DC
Brushed DC
Brushless DC (BLDC)
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (4)
Half Bridge (3)
Interface
Parallel
PWM
Technology
Bipolar
-
Step Resolution
-
-
Applications
Camera
General Purpose
Current - Output
1A
3.1A
Voltage - Supply
1.8V ~ 7.5V
9.5V ~ 28V
Voltage - Load
1.8V ~ 7.5V
9.5V ~ 28V
Operating Temperature
-20 ℃ ~ 85 ℃ (TA)
-20 ℃ ~ 80 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
10-LSOP (0.173", 4.40mm Width)
30-SDIP (0.400", 10.16mm)
Supplier Device Package
10-MFPS
30-PDIP