☰
LB1950V-MPB-E
LB1950V-MPB-E
Obsolete
Description:  IC MOTOR DRIVER 30SSOP
Manufacturer:  onsemi
History Price: Obsolete
In Stock: 27125
LB1950V-MPB-E vs LB11961FML-MPB-E
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Motor Type - Stepper
-
-
Motor Type - AC, DC
-
Brushed DC
Function
-
Driver - Fully Integrated, Control and Power Stage
Output Configuration
-
Half Bridge (2)
Interface
-
Parallel
Technology
-
Bipolar
Step Resolution
-
-
Applications
-
Fan Motor Driver
Current - Output
-
1A
Voltage - Supply
-
4.5V ~ 16V
Voltage - Load
-
4.5V ~ 16V
Operating Temperature
-
-30 ℃ ~ 90 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
30-LSSOP (0.220", 5.60mm Width)
14-LSSOP (0.173", 4.40mm Width) + 2 Heat Tabs
Supplier Device Package
30-SSOP
14-HSSOP