Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ onsemi LB1950V-MPB-E
LB1950V-MPB-E
Obsolete
PMIC - Motor Drivers, Controllers
Description:
IC MOTOR DRIVER 30SSOP
Manufacturer:
onsemi
Datasheet:
LB1950V-MPB-E Datasheet
History Price: Obsolete
In Stock: 8000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LB1950V-MPB-E vs LB11822-E
Part No
LB1950V-MPB-E
LB11822-E
Category
PMIC - Motor Drivers, Controllers
PMIC - Motor Drivers, Controllers
Manufacturer
onsemi
onsemi
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Motor Type - Stepper
-
-
Motor Type - AC, DC
-
Brushless DC (BLDC)
Function
-
Driver - Fully Integrated, Control and Power Stage
Output Configuration
-
Half Bridge (3)
Interface
-
PWM
Technology
-
-
Step Resolution
-
-
Applications
-
General Purpose
Current - Output
-
3.1A
Voltage - Supply
-
9.5V ~ 28V
Voltage - Load
-
9.5V ~ 28V
Operating Temperature
-
-20 ℃ ~ 80 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
30-LSSOP (0.220", 5.60mm Width)
30-SDIP (0.400", 10.16mm)
Supplier Device Package
30-SSOP
30-PDIP