☰
LB1945H-MPB-E
LB1945H-MPB-E
Obsolete
Description:  IC MTRDRV BIPLR 4.75-5.25V 28SOP
Manufacturer:  onsemi
History Price: $2.19000
In Stock: 43710
LB1945H-MPB-E vs LB11961FML-MPB-E
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Motor Type - Stepper
Bipolar
-
Motor Type - AC, DC
-
Brushed DC
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (4)
Half Bridge (2)
Interface
Parallel
Parallel
Technology
Bipolar
Bipolar
Step Resolution
-
-
Applications
General Purpose
Fan Motor Driver
Current - Output
800mA
1A
Voltage - Supply
4.75V ~ 5.25V
4.5V ~ 16V
Voltage - Load
10V ~ 28V
4.5V ~ 16V
Operating Temperature
-20 ℃ ~ 90 ℃ (TA)
-30 ℃ ~ 90 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
28-SOP (0.311", 7.90mm Width) Exposed Pad + 2 Heat Tabs
14-LSSOP (0.173", 4.40mm Width) + 2 Heat Tabs
Supplier Device Package
28-HSOPH
14-HSSOP