Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ onsemi LB1838JM-MPB-E
LB1838JM-MPB-E
Obsolete
PMIC - Motor Drivers, Controllers
Description:
IC MTR DRV BIPOLAR 2.5-9V 14MFPS
Manufacturer:
onsemi
Datasheet:
LB1838JM-MPB-E Datasheet
History Price: Obsolete
In Stock: 16400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LB1838JM-MPB-E vs LB11920-E
Part No
LB1838JM-MPB-E
LB11920-E
Category
PMIC - Motor Drivers, Controllers
PMIC - Motor Drivers, Controllers
Manufacturer
onsemi
onsemi
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Motor Type - Stepper
Bipolar
-
Motor Type - AC, DC
-
Brushless DC (BLDC)
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (4)
Half Bridge (3)
Interface
Parallel
Parallel
Technology
Bipolar
Bipolar
Step Resolution
-
-
Applications
Battery Powered
General Purpose
Current - Output
1A
3.5A
Voltage - Supply
2.5V ~ 9V
4.5V ~ 5.5V
Voltage - Load
1.8V ~ 9V
9.5V ~ 30V
Operating Temperature
-40 ℃ ~ 85 ℃ (TA)
-20 ℃ ~ 80 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
14-LSOP (0.173", 4.40mm Width)
28-SDIP (0.500", 12.70mm) Exposed Pad
Supplier Device Package
14-MFPS
28-DIP