☰
LB1667M-TLM-E
LB1667M-TLM-E
Obsolete
Description:  IC HALF BRIDGE DRVR 1.5A 14MFPS
Manufacturer:  onsemi
History Price: $0.55000
In Stock: 44560
LB1667M-TLM-E vs LB1668-E
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Bulk
Status
Obsolete
Active
Output Configuration
Half Bridge (2)
-
Applications
DC Motors, General Purpose
-
Interface
Logic
-
Load Type
Inductive
-
Technology
Bipolar
-
Rds On (Typ)
-
-
Current - Output / Channel
1.5A
-
Current - Peak Output
-
-
Voltage - Supply
6.4V ~ 7V
-
Voltage - Load
12V, 24V
-
Operating Temperature
-30 ℃ ~ 80 ℃ (TA)
-
Features
-
-
Fault Protection
Over Temperature
-
Mounting Type
Surface Mount
-
Package / Case
14-LSOP (0.173", 4.40mm Width)
-
Supplier Device Package
14-MFPS
-