Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ onsemi LB11922-TLM-E
LB11922-TLM-E
Obsolete
PMIC - Motor Drivers, Controllers
Description:
IC MOTOR DRIVER 4.4V-7V 36SSOP
Manufacturer:
onsemi
Datasheet:
LB11922-TLM-E Datasheet
History Price: Obsolete
In Stock: 3440
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LB11922-TLM-E vs LB11822-E
Part No
LB11922-TLM-E
LB11822-E
Category
PMIC - Motor Drivers, Controllers
PMIC - Motor Drivers, Controllers
Manufacturer
onsemi
onsemi
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Motor Type - Stepper
-
-
Motor Type - AC, DC
Brushless DC (BLDC)
Brushless DC (BLDC)
Function
Controller - Commutation, Direction Management
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Pre-Driver - Half Bridge (3)
Half Bridge (3)
Interface
Parallel
PWM
Technology
-
-
Step Resolution
-
-
Applications
General Purpose
General Purpose
Current - Output
-
3.1A
Voltage - Supply
4.4V ~ 7V
9.5V ~ 28V
Voltage - Load
-
9.5V ~ 28V
Operating Temperature
-20 ℃ ~ 80 ℃ (TA)
-20 ℃ ~ 80 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
36-LSOP (0.220", 5.60mm Width)
30-SDIP (0.400", 10.16mm)
Supplier Device Package
36-SSOP
30-PDIP