☰
LB11867FVL-MPB-E
LB11867FVL-MPB-E
Obsolete
Description:  IC MOTOR DRIVER 5.5V-16V 16SSOP
Manufacturer:  onsemi
History Price: Obsolete
In Stock: 6255
LB11867FVL-MPB-E vs LB11920-E
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Motor Type - Stepper
-
-
Motor Type - AC, DC
Brushless DC (BLDC)
Brushless DC (BLDC)
Function
Controller - Commutation, Direction Management
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Pre-Driver - Half Bridge (2)
Half Bridge (3)
Interface
Parallel
Parallel
Technology
-
Bipolar
Step Resolution
-
-
Applications
Fan Controller
General Purpose
Current - Output
-
3.5A
Voltage - Supply
5.5V ~ 16V
4.5V ~ 5.5V
Voltage - Load
-
9.5V ~ 30V
Operating Temperature
-30 ℃ ~ 95 ℃ (TA)
-20 ℃ ~ 80 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
16-LSSOP (0.173", 4.40mm Width)
28-SDIP (0.500", 12.70mm) Exposed Pad
Supplier Device Package
16-SSOP
28-DIP