☰
LB11693H-TRM-E
LB11693H-TRM-E
Obsolete
Description:  IC MOTOR DRVR 9.5V-28V 36HSOP-R
Manufacturer:  onsemi
History Price: $2.60000
In Stock: 22595
LB11693H-TRM-E vs LB11920-E
Manufacturer
Series
-
-
Packaging
Tape & Reel (TR)
Tube
Status
Obsolete
Obsolete
Motor Type - Stepper
-
-
Motor Type - AC, DC
Brushless DC (BLDC)
Brushless DC (BLDC)
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Half Bridge (3)
Half Bridge (3)
Interface
PWM
Parallel
Technology
-
Bipolar
Step Resolution
-
-
Applications
General Purpose
General Purpose
Current - Output
1.8A
3.5A
Voltage - Supply
9.5V ~ 28V
4.5V ~ 5.5V
Voltage - Load
9.5V ~ 28V
9.5V ~ 30V
Operating Temperature
-30 ℃ ~ 100 ℃ (TA)
-20 ℃ ~ 80 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
36-SOP (0.311", 7.90mm Width) Exposed Pad + 2 Heat Tabs
28-SDIP (0.500", 12.70mm) Exposed Pad
Supplier Device Package
36-HSOP-R
28-DIP