☰
LB11660RV-MPB-E
LB11660RV-MPB-E
Obsolete
Description:  IC MOTOR DRIVER 4V-15V 16SSOP
Manufacturer:  onsemi
History Price: $0.72000
In Stock: 14880
LB11660RV-MPB-E vs LB11920-E
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Motor Type - Stepper
-
-
Motor Type - AC, DC
Brushless DC (BLDC)
Brushless DC (BLDC)
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
High Side (2)
Half Bridge (3)
Interface
Parallel, PWM
Parallel
Technology
Bipolar
Bipolar
Step Resolution
-
-
Applications
Fan Motor Driver
General Purpose
Current - Output
1.5A
3.5A
Voltage - Supply
4V ~ 15V
4.5V ~ 5.5V
Voltage - Load
3V ~ 15V
9.5V ~ 30V
Operating Temperature
-30 ℃ ~ 95 ℃ (TA)
-20 ℃ ~ 80 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
16-LSSOP (0.173", 4.40mm Width)
28-SDIP (0.500", 12.70mm) Exposed Pad
Supplier Device Package
16-SSOP
28-DIP