Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
PMIC - Motor Drivers, Controllers
/ onsemi LB11660RV-MPB-E
LB11660RV-MPB-E
Obsolete
PMIC - Motor Drivers, Controllers
Description:
IC MOTOR DRIVER 4V-15V 16SSOP
Manufacturer:
onsemi
Datasheet:
LB11660RV-MPB-E Datasheet
History Price: $0.72000
In Stock: 5765
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LB11660RV-MPB-E vs LB11822-E
Part No
LB11660RV-MPB-E
LB11822-E
Category
PMIC - Motor Drivers, Controllers
PMIC - Motor Drivers, Controllers
Manufacturer
onsemi
onsemi
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Motor Type - Stepper
-
-
Motor Type - AC, DC
Brushless DC (BLDC)
Brushless DC (BLDC)
Function
Driver - Fully Integrated, Control and Power Stage
Driver - Fully Integrated, Control and Power Stage
Output Configuration
High Side (2)
Half Bridge (3)
Interface
Parallel, PWM
PWM
Technology
Bipolar
-
Step Resolution
-
-
Applications
Fan Motor Driver
General Purpose
Current - Output
1.5A
3.1A
Voltage - Supply
4V ~ 15V
9.5V ~ 28V
Voltage - Load
3V ~ 15V
9.5V ~ 28V
Operating Temperature
-30 ℃ ~ 95 ℃ (TA)
-20 ℃ ~ 80 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
16-LSSOP (0.173", 4.40mm Width)
30-SDIP (0.400", 10.16mm)
Supplier Device Package
16-SSOP
30-PDIP