☰
LB11620T-MPB-E
LB11620T-MPB-E
Obsolete
Description:  IC MTR DRV 4.5-5.5/8-17V 24TSSOP
Manufacturer:  onsemi
History Price: $0.94000
In Stock: 1440
LB11620T-MPB-E vs LB11822-E
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Motor Type - Stepper
-
-
Motor Type - AC, DC
Brushless DC (BLDC)
Brushless DC (BLDC)
Function
Controller - Commutation, Direction Management
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Pre-Driver - Half Bridge (3)
Half Bridge (3)
Interface
PWM
PWM
Technology
-
-
Step Resolution
-
-
Applications
General Purpose
General Purpose
Current - Output
-
3.1A
Voltage - Supply
4.5V ~ 5.5V, 8V ~ 17V
9.5V ~ 28V
Voltage - Load
-
9.5V ~ 28V
Operating Temperature
-20 ℃ ~ 100 ℃ (TA)
-20 ℃ ~ 80 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
24-TFSOP (0.173", 4.40mm Width)
30-SDIP (0.400", 10.16mm)
Supplier Device Package
24-TSSOP
30-PDIP