☰
LB11600JV-MPB-E
LB11600JV-MPB-E
Obsolete
Description:  IC MOTOR DRIVER 4.5V-14V 30SSOP
Manufacturer:  onsemi
History Price: $1.70000
In Stock: 17760
LB11600JV-MPB-E vs LB11920-E
Manufacturer
Series
-
-
Packaging
Tube
Tube
Status
Obsolete
Obsolete
Motor Type - Stepper
-
-
Motor Type - AC, DC
Brushless DC (BLDC)
Brushless DC (BLDC)
Function
Controller - Commutation, Direction Management
Driver - Fully Integrated, Control and Power Stage
Output Configuration
Pre-Driver - Half Bridge (3)
Half Bridge (3)
Interface
PWM
Parallel
Technology
-
Bipolar
Step Resolution
-
-
Applications
Automotive
General Purpose
Current - Output
-
3.5A
Voltage - Supply
4.5V ~ 14V
4.5V ~ 5.5V
Voltage - Load
-
9.5V ~ 30V
Operating Temperature
-40 ℃ ~ 100 ℃ (TA)
-20 ℃ ~ 80 ℃ (TA)
Mounting Type
Surface Mount
Through Hole
Package / Case
30-LSSOP (0.220", 5.60mm Width)
28-SDIP (0.500", 12.70mm) Exposed Pad
Supplier Device Package
30-SSOP
28-DIP