Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Controllers
/ Microchip Technology LAN9500-ABZJ-TR
LAN9500-ABZJ-TR
Obsolete
Interface - Controllers
Description:
IC USB 2.0-10/100 ETH CRTL 56QFN
Manufacturer:
Microchip Technology
Datasheet:
LAN9500-ABZJ-TR Datasheet
History Price: Obsolete
In Stock: 46400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LAN9500-ABZJ-TR vs LAN9512-JZX
Part No
LAN9500-ABZJ-TR
LAN9512-JZX
Category
Interface - Controllers
Interface - Controllers
Manufacturer
Microchip Technology
Microchip Technology
Series
-
-
Packaging
Tape & Reel (TR)
Tray
Status
Obsolete
Active
Programmable
-
-
Protocol
Ethernet
Ethernet
Function
Bridge, USB to Ethernet
Bridge, USB to Ethernet
Interface
USB
USB
Standards
USB 2.0, 10/100 Base-T/TX PHY
USB 2.0, 10/100 Base-T/TX PHY
Voltage - Supply
3.3V
3.3V
Current - Supply
78mA
231mA
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Package / Case
56-VFQFN Exposed Pad
64-VFQFN Exposed Pad
Supplier Device Package
56-QFN (8x8)
64-QFN (9x9)