Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Controllers
/ Microchip Technology LAN9420-NU
LAN9420-NU
Active
Interface - Controllers
Description:
IC ETHERNET CTRLR SGL 128VTQFP
Manufacturer:
Microchip Technology
Datasheet:
LAN9420-NU Datasheet
History Price: $4.86000
In Stock: 3100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LAN9420-NU vs LAN9512-JZX
Part No
LAN9420-NU
LAN9512-JZX
Category
Interface - Controllers
Interface - Controllers
Manufacturer
Microchip Technology
Microchip Technology
Series
-
-
Packaging
Tray
Tray
Status
Active
Active
Programmable
-
-
Protocol
Ethernet
Ethernet
Function
Controller
Bridge, USB to Ethernet
Interface
PCI
USB
Standards
10/100 Base-T/TX PHY
USB 2.0, 10/100 Base-T/TX PHY
Voltage - Supply
3.3V
3.3V
Current - Supply
125mA
231mA
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Package / Case
128-TQFP
64-VFQFN Exposed Pad
Supplier Device Package
128-VTQFP (14x14)
64-QFN (9x9)