LAN9355I/ML
LAN9355I/ML
Active
Description:  IC ETHERNET SWITCH 3PORT 88VQFN
Manufacturer:  Microchip Technology
Datasheet:   LAN9355I/ML Datasheet
History Price: $9.39000
In Stock: 31100
LAN9355I/ML vs LAN9512-JZX
Series
-
-
Packaging
Tray
Tray
Status
Active
Active
Programmable
-
-
Protocol
Ethernet
Ethernet
Function
Switch
Bridge, USB to Ethernet
Interface
I2C
USB
Standards
10/100 Base-T/TX PHY
USB 2.0, 10/100 Base-T/TX PHY
Voltage - Supply
1.8V ~ 3.3V
3.3V
Current - Supply
-
231mA
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Package / Case
88-VFQFN Exposed Pad
64-VFQFN Exposed Pad
Supplier Device Package
88-QFN (12x12)
64-QFN (9x9)