Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Controllers
/ Microchip Technology LAN9355I/ML
LAN9355I/ML
Active
Interface - Controllers
Description:
IC ETHERNET SWITCH 3PORT 88VQFN
Manufacturer:
Microchip Technology
Datasheet:
LAN9355I/ML Datasheet
History Price: $9.39000
In Stock: 31100
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LAN9355I/ML vs LAN9353T/PT
Part No
LAN9355I/ML
LAN9353T/PT
Category
Interface - Controllers
Interface - Controllers
Manufacturer
Microchip Technology
Microchip Technology
Series
-
-
Packaging
Tray
Tape & Reel (TR)
Status
Active
Active
Programmable
-
-
Protocol
Ethernet
Ethernet
Function
Switch
Switch
Interface
I2C
I2C
Standards
10/100 Base-T/TX PHY
10/100 Base-T/TX PHY
Voltage - Supply
1.8V ~ 3.3V
1.8V ~ 3.3V
Current - Supply
-
-
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Package / Case
88-VFQFN Exposed Pad
64-TQFP Exposed Pad
Supplier Device Package
88-QFN (12x12)
64-TQFP-EP (10x10)