Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Controllers
/ Microchip Technology LAN9354T/ML
LAN9354T/ML
Active
Interface - Controllers
Description:
IC ETHERNET SWITCH 3PORT 56QFN
Manufacturer:
Microchip Technology
Datasheet:
LAN9354T/ML Datasheet
History Price: $6.73500
In Stock: 6700
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LAN9354T/ML vs LAN9353TI/PT
Part No
LAN9354T/ML
LAN9353TI/PT
Category
Interface - Controllers
Interface - Controllers
Manufacturer
Microchip Technology
Microchip Technology
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Programmable
-
-
Protocol
Ethernet
Ethernet
Function
Switch
Switch
Interface
I2C
I2C
Standards
10/100 Base-T/TX PHY
10/100 Base-T/TX PHY
Voltage - Supply
1.8V ~ 3.3V
1.8V ~ 3.3V
Current - Supply
-
-
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Package / Case
56-VFQFN Exposed Pad
64-TQFP Exposed Pad
Supplier Device Package
56-QFN (8x8)
64-TQFP-EP (10x10)