Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Controllers
/ Microchip Technology LAN91C100FD-SS
LAN91C100FD-SS
Obsolete
Interface - Controllers
Description:
IC CTRLR FEAST FAST ETHERNET
Manufacturer:
Microchip Technology
Datasheet:
LAN91C100FD-SS Datasheet
History Price: Obsolete
In Stock: 3680
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LAN91C100FD-SS vs LAN91C96-MS
Part No
LAN91C100FD-SS
LAN91C96-MS
Category
Interface - Controllers
Interface - Controllers
Manufacturer
Microchip Technology
Microchip Technology
Series
-
-
Packaging
Tray
Tray
Status
Obsolete
Active
Programmable
-
-
Protocol
Ethernet
Ethernet
Function
Controller
Controller
Interface
-
Parallel
Standards
IEEE 802.3, 10/100 Base-T/TX PHY
10 Base-T PHY
Voltage - Supply
-
3.3V
Current - Supply
-
50mA
Operating Temperature
-
0 ℃ ~ 70 ℃
Package / Case
208-BFQFP
100-BQFP
Supplier Device Package
208-QFP (28x28)
100-QFP (14x20)