Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Drivers, Receivers, Transceivers
/ Microchip Technology LAN8830T-V/PSA
LAN8830T-V/PSA
Active
Interface - Drivers, Receivers, Transceivers
Description:
GBIT ETHERNET TRANSCEIVER WITH R
Manufacturer:
Microchip Technology
Datasheet:
LAN8830T-V/PSA Datasheet
History Price: $4.73000
In Stock: 25300
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LAN8830T-V/PSA vs LAN8741A-EN
Part No
LAN8830T-V/PSA
LAN8741A-EN
Category
Interface - Drivers, Receivers, Transceivers
Interface - Drivers, Receivers, Transceivers
Manufacturer
Microchip Technology
Microchip Technology
Series
-
flexPWR
Packaging
Tape & Reel (TR)
Tray
Status
Active
Active
Type
Transceiver
Transceiver
Protocol
Ethernet
Ethernet
Number of Drivers/Receivers
4/4
1/1
Duplex
Full, Half
-
Receiver Hysteresis
-
-
Data Rate
10Mbps, 100Mbps, 1Gbps
-
Voltage - Supply
1.067V ~ 1.21V, 2.375V ~ 2.75V, 3.135V ~ 3.63V
1.6V ~ 3.6V
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-VFQFN Exposed Pad
32-VFQFN Exposed Pad
Supplier Device Package
48-VQFN (7x7)
32-SQFN (5x5)