LAN8830-V/PSA
LAN8830-V/PSA
Active
Description:  GBIT ETHERNET TRANSCEIVER WITH R
Manufacturer:  Microchip Technology
History Price: $4.73000
In Stock: 13100
LAN8830-V/PSA vs LAN8740A-EN-TR
Series
-
flexPWR
Packaging
Tray
Tape & Reel (TR)
Status
Active
Active
Type
Transceiver
Transceiver
Protocol
Ethernet
Ethernet
Number of Drivers/Receivers
4/4
1/1
Duplex
Full, Half
Full
Receiver Hysteresis
-
-
Data Rate
10Mbps, 100Mbps, 1Gbps
100Mbps
Voltage - Supply
1.067V ~ 1.21V, 2.375V ~ 2.75V, 3.135V ~ 3.63V
1.8V ~ 3.3V
Operating Temperature
-40 ℃ ~ 105 ℃ (TA)
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
48-VFQFN Exposed Pad
32-VFQFN Exposed Pad
Supplier Device Package
48-VQFN (7x7)
32-SQFN (5x5)