LAN8810-AKZE
LAN8810-AKZE
Active
Description:  IC TRANSCEIVER FULL 4/4 72QFN
Manufacturer:  Microchip Technology
History Price: $6.69000
In Stock: 21000
LAN8810-AKZE vs LAN8741A-EN
Series
-
flexPWR
Packaging
Tray
Tray
Status
Active
Active
Type
Transceiver
Transceiver
Protocol
GMII
Ethernet
Number of Drivers/Receivers
4/4
1/1
Duplex
Full
-
Receiver Hysteresis
-
-
Data Rate
-
-
Voltage - Supply
2.5V, 3.3V
1.6V ~ 3.6V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
72-VFQFN Exposed Pad
32-VFQFN Exposed Pad
Supplier Device Package
72-QFN (10x10)
32-SQFN (5x5)