LAN8741A-EN
LAN8741A-EN
Active
Description:  IC TRANSCEIVER 1/1 32SQFN
Manufacturer:  Microchip Technology
Datasheet:   LAN8741A-EN Datasheet
History Price: $1.70000
In Stock: 23400
LAN8741A-EN vs LAN8720AI-CP-ABC
Series
flexPWR
-
Packaging
Tray
Tray
Status
Active
Active
Type
Transceiver
Transceiver
Protocol
Ethernet
RMII
Number of Drivers/Receivers
1/1
2/2
Duplex
-
Full
Receiver Hysteresis
-
-
Data Rate
-
-
Voltage - Supply
1.6V ~ 3.6V
1.6V ~ 3.6V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-VFQFN Exposed Pad
24-VFQFN Exposed Pad
Supplier Device Package
32-SQFN (5x5)
24-SQFN (4x4)