Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Drivers, Receivers, Transceivers
/ Microchip Technology LAN8741A-EN
LAN8741A-EN
Active
Interface - Drivers, Receivers, Transceivers
Description:
IC TRANSCEIVER 1/1 32SQFN
Manufacturer:
Microchip Technology
Datasheet:
LAN8741A-EN Datasheet
History Price: $1.70000
In Stock: 23400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LAN8741A-EN vs LAN8720A-CP
Part No
LAN8741A-EN
LAN8720A-CP
Category
Interface - Drivers, Receivers, Transceivers
Interface - Drivers, Receivers, Transceivers
Manufacturer
Microchip Technology
Microchip Technology
Series
flexPWR
-
Packaging
Tray
Tray
Status
Active
Active
Type
Transceiver
Transceiver
Protocol
Ethernet
RMII
Number of Drivers/Receivers
1/1
2/2
Duplex
-
Full
Receiver Hysteresis
-
-
Data Rate
-
-
Voltage - Supply
1.6V ~ 3.6V
1.6V ~ 3.6V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-VFQFN Exposed Pad
24-VFQFN Exposed Pad
Supplier Device Package
32-SQFN (5x5)
24-QFN-EP (4x4)