LAN8740A-EN
LAN8740A-EN
Active
Description:  IC TRANSCEIVER FULL 1/1 32SQFN
Manufacturer:  Microchip Technology
Datasheet:   LAN8740A-EN Datasheet
History Price: $1.76000
In Stock: 49000
LAN8740A-EN vs LAN8741AI-EN-TR
Series
flexPWR
flexPWR
Packaging
Tray
Tape & Reel (TR)
Status
Active
Active
Type
Transceiver
Transceiver
Protocol
Ethernet
Ethernet
Number of Drivers/Receivers
1/1
1/1
Duplex
Full
-
Receiver Hysteresis
-
-
Data Rate
100Mbps
-
Voltage - Supply
1.8V ~ 3.3V
1.6V ~ 3.6V
Operating Temperature
0 ℃ ~ 70 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-VFQFN Exposed Pad
32-VFQFN Exposed Pad
Supplier Device Package
32-SQFN (5x5)
32-SQFN (5x5)