LAN8720AI-CP-ABC
LAN8720AI-CP-ABC
Active
Description:  IC TRANSCEIVER FULL 2/2 24SQFN
Manufacturer:  Microchip Technology
History Price: $1.70000
In Stock: 5700
LAN8720AI-CP-ABC vs LAN8740A-EN
Series
-
flexPWR
Packaging
Tray
Tray
Status
Active
Active
Type
Transceiver
Transceiver
Protocol
RMII
Ethernet
Number of Drivers/Receivers
2/2
1/1
Duplex
Full
Full
Receiver Hysteresis
-
-
Data Rate
-
100Mbps
Voltage - Supply
1.6V ~ 3.6V
1.8V ~ 3.3V
Operating Temperature
-40 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-VFQFN Exposed Pad
32-VFQFN Exposed Pad
Supplier Device Package
24-SQFN (4x4)
32-SQFN (5x5)