LAN8720A-CP-TR
LAN8720A-CP-TR
Active
Description:  IC TRANSCEIVER FULL 2/2 24QFN
Manufacturer:  Microchip Technology
History Price: $1.56000
In Stock: 12400
LAN8720A-CP-TR vs LAN8810-AKZE
Series
-
-
Packaging
Tape & Reel (TR)
Tray
Status
Active
Active
Type
Transceiver
Transceiver
Protocol
RMII
GMII
Number of Drivers/Receivers
2/2
4/4
Duplex
Full
Full
Receiver Hysteresis
-
-
Data Rate
-
-
Voltage - Supply
1.6V ~ 3.6V
2.5V, 3.3V
Operating Temperature
0 ℃ ~ 85 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-VFQFN Exposed Pad
72-VFQFN Exposed Pad
Supplier Device Package
24-QFN (4x4)
72-QFN (10x10)