Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Integrated Circuits (ICs)
/
Interface - Drivers, Receivers, Transceivers
/ Microchip Technology LAN8720A-CP-TR
LAN8720A-CP-TR
Active
Interface - Drivers, Receivers, Transceivers
Description:
IC TRANSCEIVER FULL 2/2 24QFN
Manufacturer:
Microchip Technology
Datasheet:
LAN8720A-CP-TR Datasheet
History Price: $1.56000
In Stock: 12400
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Email Address
Inquiry Quantity
Country / Region
Submit RFQ
LAN8720A-CP-TR vs LAN8720AI-CP-ABC
Part No
LAN8720A-CP-TR
LAN8720AI-CP-ABC
Category
Interface - Drivers, Receivers, Transceivers
Interface - Drivers, Receivers, Transceivers
Manufacturer
Microchip Technology
Microchip Technology
Series
-
-
Packaging
Tape & Reel (TR)
Tray
Status
Active
Active
Type
Transceiver
Transceiver
Protocol
RMII
RMII
Number of Drivers/Receivers
2/2
2/2
Duplex
Full
Full
Receiver Hysteresis
-
-
Data Rate
-
-
Voltage - Supply
1.6V ~ 3.6V
1.6V ~ 3.6V
Operating Temperature
0 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
24-VFQFN Exposed Pad
24-VFQFN Exposed Pad
Supplier Device Package
24-QFN (4x4)
24-SQFN (4x4)