LAN8710A-EZC
LAN8710A-EZC
Active
Description:  IC TRANSCEIVER FULL 4/4 32QFN
Manufacturer:  Microchip Technology
History Price: $1.67000
In Stock: 39200
LAN8710A-EZC vs LAN8740AI-EN
Series
-
flexPWR
Packaging
Tray
Tray
Status
Active
Active
Type
Transceiver
Transceiver
Protocol
MII, RMII
Ethernet
Number of Drivers/Receivers
4/4
1/1
Duplex
Full
Full
Receiver Hysteresis
-
-
Data Rate
-
100Mbps
Voltage - Supply
1.6V ~ 3.6V
1.8V ~ 3.3V
Operating Temperature
0 ℃ ~ 85 ℃
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-VFQFN Exposed Pad
32-VFQFN Exposed Pad
Supplier Device Package
32-QFN-EP (5x5)
32-SQFN (5x5)