LAN8710A-EZC-TR
LAN8710A-EZC-TR
Active
Description:  IC TRANSCEIVER FULL 4/4 32QFN
Manufacturer:  Microchip Technology
History Price: $1.67000
In Stock: 1400
LAN8710A-EZC-TR vs LAN8830T-V/PSA
Series
-
-
Packaging
Tape & Reel (TR)
Tape & Reel (TR)
Status
Active
Active
Type
Transceiver
Transceiver
Protocol
MII, RMII
Ethernet
Number of Drivers/Receivers
4/4
4/4
Duplex
Full
Full, Half
Receiver Hysteresis
-
-
Data Rate
-
10Mbps, 100Mbps, 1Gbps
Voltage - Supply
1.6V ~ 3.6V
1.067V ~ 1.21V, 2.375V ~ 2.75V, 3.135V ~ 3.63V
Operating Temperature
0 ℃ ~ 85 ℃
-40 ℃ ~ 105 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
32-VFQFN Exposed Pad
48-VFQFN Exposed Pad
Supplier Device Package
32-QFN (5x5)
48-VQFN (7x7)