LAN8700C-AEZG
LAN8700C-AEZG
Active
Description:  IC TRANSCEIVER FULL 36QFN
Manufacturer:  Microchip Technology
History Price: $1.75000
In Stock: 33700
LAN8700C-AEZG vs LAN8741A-EN-TR
Series
-
flexPWR
Packaging
Tray
Tape & Reel (TR)
Status
Active
Active
Type
Transceiver
Transceiver
Protocol
MII, RMII
Ethernet
Number of Drivers/Receivers
-
1/1
Duplex
Full
-
Receiver Hysteresis
-
-
Data Rate
-
-
Voltage - Supply
3V ~ 3.6V
1.6V ~ 3.6V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃
Mounting Type
Surface Mount
Surface Mount
Package / Case
36-VFQFN Exposed Pad
32-VFQFN Exposed Pad
Supplier Device Package
36-QFN (6x6)
32-SQFN (5x5)