LAN8672B1-E/LNX
LAN8672B1-E/LNX
Active
Description:  10BASE-T1S PHY TRANSCEIVER WITH
Manufacturer:  Microchip Technology
History Price: $4.92000
In Stock: 2600
LAN8672B1-E/LNX vs LAN8742AI-CZ
Series
Automotive, AEC-Q100
flexPWR
Packaging
Tray
Tray
Status
Active
Active
Type
Transceiver
Transceiver
Protocol
Ethernet
Ethernet
Number of Drivers/Receivers
1/1
1/1
Duplex
Full, Half
Full
Receiver Hysteresis
230 mV
-
Data Rate
10Mbps
100Mbps
Voltage - Supply
3.135V ~ 3.465V
1.6V ~ 3.6V
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount, Wettable Flank
Surface Mount
Package / Case
36-VFQFN Exposed Pad
24-VFQFN Exposed Pad
Supplier Device Package
36-VQFN (6x6)
24-SQFN (4x4)