LAN8670B1-E/LMX
LAN8670B1-E/LMX
Active
Description:  10BASE-T1S PHY TRANSCEIVER WITH
Manufacturer:  Microchip Technology
History Price: $4.14000
In Stock: 40400
LAN8670B1-E/LMX vs LAN8810I-AKZE
Series
Automotive, AEC-Q100
-
Packaging
Tray
Tray
Status
Active
Active
Type
Transceiver
Transceiver
Protocol
Ethernet
GMII
Number of Drivers/Receivers
1/1
4/4
Duplex
Full, Half
Full
Receiver Hysteresis
230 mV
-
Data Rate
10Mbps
-
Voltage - Supply
3.135V ~ 3.465V
2.5V, 3.3V
Operating Temperature
-40 ℃ ~ 125 ℃ (TA)
-40 ℃ ~ 85 ℃
Mounting Type
Surface Mount, Wettable Flank
Surface Mount
Package / Case
32-VFQFN Exposed Pad
72-VFQFN Exposed Pad
Supplier Device Package
32-VQFN (5x5)
72-QFN (10x10)