LAN8187-JT
LAN8187-JT
Active
Description:  IC TRANSCEIVER FULL 64TQFP
Manufacturer:  Microchip Technology
Datasheet:   LAN8187-JT Datasheet
History Price: $2.53000
In Stock: 22700
LAN8187-JT vs LAN8831/Q2A
Series
-
-
Packaging
Tray
Tray
Status
Active
Active
Type
Transceiver
Transceiver
Protocol
MII, RMII
Ethernet
Number of Drivers/Receivers
-
8/8
Duplex
Full
Full, Half
Receiver Hysteresis
-
-
Data Rate
-
10Mbps, 100Mbps, 1Gbps
Voltage - Supply
1.6V ~ 3.6V
1.067V ~ 1.21V, 2.375V ~ 2.75V, 3.135V ~ 3.63V
Operating Temperature
0 ℃ ~ 70 ℃
0 ℃ ~ 70 ℃ (TA)
Mounting Type
Surface Mount
Surface Mount
Package / Case
64-LQFP
64-VFQFN Exposed Pad
Supplier Device Package
64-TQFP (10x10)
64-VQFN (8x8)